Digitast microminiature key switch for printed circuit board mounting.
Excellent tactile feel with a positive switching point. Designed for low level switching. Non shorting contacts
Contact Configuration = SPST-NO
Contact Current Rating = 10 mA @ 24 V dc
Operating Force = 1.5 N
Illuminated = No
Switch Operation = (On)-On
Contact Resistance = 50mOhms
Minimum Operating Temperature = -25°C
Maximum Operating Temperature = +80°C
Actuator Colour = Grey
Contact Material = Gold
Delivery on production packaging - Bag. This product is non-returnable.
RS Components, Ltd. | |
---|---|
Product Category | KVM Switches |
Product Number | 7931774P |
Operating Temperature | -13 to 176 F (-25 to 80 C) |