Highly integrated multi-functional Audio Amplifier ICs from DiodesZetex, including Mono ans Stereo Class-D amplifiers and Stereo Headphone Amplifiers
Amplifier Type = Class-D
Output Type = 2 Channel Stereo
Maximum Power = 15 W @ 8 Ohms
Application = Monitor, Music System
Mounting Type = Surface Mount
Typical Single Supply Voltage = 8 - 26 V
Power Supply Type = Single
Number of Channels per Chip = 2
Package Type = QFN
Pin Count = 25
Delivery on production packaging - Reel. This product is non-returnable.
RS Components, Ltd. | |
---|---|
Product Category | Audio Amplifier Chips |
Product Number | 7902972P |
Supply Voltage (VS) | 8 to 26 volts |