Handcrafted to perfect tip symmetry and balance. Polished edge. No-scratch/antiglare
Material = Stainless Steel
Overall Length = 110 mm
Point Type = Extra Fine
Anti-Magnetic = Yes
Anti-Acid = Yes
Maximum Temperature = +350°C
RS Components, Ltd. | |
---|---|
Product Category | Hand Tools |
Product Number | 7870288 |