RS Components, Ltd. Metal Bars & Metal Rods 7866181

Description
MSM Tube 20mm L300mm
Request a Quote
Description
MSM Tube 20mm L300mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Bars & Metal Rods - 7866181 - RS Components, Ltd.
Corby, Northants, United Kingdom
Metal Bars & Metal Rods
7866181
Metal Bars & Metal Rods 7866181
MSM Tube 20mm L300mm

MSM Tube 20mm L300mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Metal Shapes and Stock
Product Number 7866181
Product Name Metal Bars & Metal Rods
Type Stainless
Shape / Form Hollow Stock (Tube, Pipe, Column)
Specifications AISI304
Unlock Full Specs
to access all available technical data

Similar Products

Metal Angle - 3264623 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Stainless
Shape / Form Angle
Specifications 316L
View Details
Metal Bars & Metal Rods - 6614841 - RS Components, Ltd.
Specs
Type Stainless
Shape / Form Round Bar or Rod Stock; Bar Stock
Specifications 316S31
View Details
Metal Bars & Metal Rods - 2646939 - RS Components, Ltd.
Specs
Type Stainless
Shape / Form Round Bar or Rod Stock; Bar Stock
Specifications 316
View Details
Plain Channels - 767551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Stainless
Length 78.74 inch (2000 mm)
View Details