RS Components, Ltd.
Metal Bars & Metal Rods
7866040
Description
MSM Tube 10mm L200mm
Request a Quote
Email Supplier
Description
MSM Tube 10mm L200mm
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Metal Shapes and Stock |
|
Product Number
|
7866040 |
|
Product Name
|
Metal Bars & Metal Rods |
|
Type
|
Stainless
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Aluminum
Thickness
0.2362 inch (6 mm)
Width / OD
23.62 inch (600 mm)
View Details
Type
AlloySteel
Shape / Form
Squares; Bar Stock
Specifications
080A40
View Details
Type
Stainless
Shape / Form
Squares; Bar Stock
Specifications
316Ti
View Details
Type
Stainless
Shape / Form
Round Bar or Rod Stock; Bar Stock
Specifications
303S31
View Details