Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
METAL SHAPES AND STOCK
RS COMPONENTS, LTD.
783492 -- METAL SHEETS
RS Components, Ltd.
Metal Sheets
783492
Description
ALUMINIUM 7075 SH 500MM x 300MM x 65MM
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
ALUMINIUM 7075 SH 500MM x 300MM x 65MM
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Metal Sheets
783492
Metal Sheets
783492
ALUMINIUM 7075 SH 500MM x 300MM x 65MM
ALUMINIUM 7075 SH 500MM x 300MM x 65MM
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Metal Shapes and Stock
Product Number
783492
Product Name
Metal Sheets
Thickness
2.56 inch (65 mm)
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Metal Bars & Metal Rods
734246
Specs
Width / OD
1.38 inch (35 mm)
Length
39.37 inch (1000 mm)
UTS
70343 psi (485000 KPa)
View Details
RS Components, Ltd.
Metal Sheets
2103678
Specs
Thickness
0.0276 inch (0.7000 mm)
Width / OD
19.69 inch (500 mm)
Length
39.37 inch (1000 mm)
View Details
RS Components, Ltd.
Metal Bars & Metal Rods
684349
Specs
Type
Copper
Shape / Form
Bar Stock
Width / OD
0.7874 inch (20 mm)
View Details
RS Components, Ltd.
Metal Bars & Metal Rods
6614863
Specs
Shape / Form
Round Bar or Rod Stock; Bar Stock
Specifications
316s31
Width / OD
0.7874 inch (20 mm)
View Details