RS Components, Ltd. Metal Sheets 783491

Description
ALUMINIUM 7075 SH 500MM x 300MM x 20MM
Request a Quote
Description
ALUMINIUM 7075 SH 500MM x 300MM x 20MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Sheets - 783491 - RS Components, Ltd.
Corby, Northants, United Kingdom
Metal Sheets
783491
Metal Sheets 783491
ALUMINIUM 7075 SH 500MM x 300MM x 20MM

ALUMINIUM 7075 SH 500MM x 300MM x 20MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Metal Shapes and Stock
Product Number 783491
Product Name Metal Sheets
Thickness 0.7874 inch (20 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Metal Sheets - 4475262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thickness 0.0217 inch (0.5500 mm)
Width / OD 19.69 inch (500 mm)
Length 39.37 inch (1000 mm)
View Details
Metal Bars & Metal Rods - 764173 - RS Components, Ltd.
Specs
Type Copper
Width / OD 0.3250 inch (8.25 mm)
Length 39.37 inch (1000 mm)
View Details
Metal Sheets - 676880 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum
Thickness 0.1181 inch (3 mm)
Width / OD 23.62 inch (600 mm)
View Details
Metal Sheets - 3656858 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thickness 0.0197 inch (0.5000 mm)
Width / OD 11.81 inch (300 mm)
Length 19.69 inch (500 mm)
View Details