RS Components, Ltd. Metal Sheets 783481

Description
ALUMINIUM 7075 SH 500MM x 300MM x 31.7MM
Request a Quote
Description
ALUMINIUM 7075 SH 500MM x 300MM x 31.7MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Sheets - 783481 - RS Components, Ltd.
Corby, Northants, United Kingdom
Metal Sheets
783481
Metal Sheets 783481
ALUMINIUM 7075 SH 500MM x 300MM x 31.7MM

ALUMINIUM 7075 SH 500MM x 300MM x 31.7MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Metal Shapes and Stock
Product Number 783481
Product Name Metal Sheets
Thickness 1.25 inch (31.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Metal Sheets - 7757817 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum
Specifications 1050
Thickness 0.0984 inch (2.5 mm)
View Details
Metal Angle - 770620 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Form Angle
Thickness 0.1181 inch (3 mm)
Width / OD 0.7874 inch (20 mm)
View Details
Metal Bars & Metal Rods - 764220 - RS Components, Ltd.
Specs
Type Stainless
Width / OD 0.2362 inch (6 mm)
Length 59.06 inch (1500 mm)
View Details
Metal Bars & Metal Rods - 136173 - RS Components, Ltd.
Specs
Width / OD 0.3937 inch (10 mm)
Length 3.94 inch (100 mm)
View Details