RS Components, Ltd. Brass Shims 783257

Description
RS PRO SMC0554 Shim
Request a Quote
Description
RS PRO SMC0554 Shim
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Corby, Northants, United Kingdom
Brass Shims
783257
Brass Shims 783257
RS PRO SMC0554 Shim

RS PRO SMC0554 Shim

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Shims and Shim Stock
Product Number 783257
Product Name Brass Shims
Type Shim / Shim Kit
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Type Shim / Shim Kit
Material Steel; Steel
Width 6 inch (152 mm)
View Details
RS Components, Ltd.
Specs
Type Shim / Shim Kit
Width 6 inch (152 mm)
Thickness 0.0050 inches (0.1270 mm)
View Details
Shim Kits - 518946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Shim / Shim Kit
Material Stainless steel
Width 5.91 inch (150 mm)
View Details
Shim Kits - 519018 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Shim / Shim Kit
Material Brass; Brass
Width 6 inch (152 mm)
View Details