RS Components, Ltd. Metal Sheets 783237

Description
ALU SHEET 2014 500MM X 300MM X 31.75MM
Request a Quote
Description
ALU SHEET 2014 500MM X 300MM X 31.75MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Sheets - 783237 - RS Components, Ltd.
Corby, Northants, United Kingdom
Metal Sheets
783237
Metal Sheets 783237
ALU SHEET 2014 500MM X 300MM X 31.75MM

ALU SHEET 2014 500MM X 300MM X 31.75MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Metal Shapes and Stock
Product Number 783237
Product Name Metal Sheets
Thickness 1.25 inch (31.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Metal Sheets - 6614797 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thickness 0.0472 inch (1.2 mm)
Width / OD 11.81 inch (300 mm)
Length 19.69 inch (500 mm)
View Details
Metal Sheets - 764187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum
Thickness 1 inch (25.4 mm)
Width / OD 19.69 inch (500 mm)
View Details
Metal Bars & Metal Rods - 680151 - RS Components, Ltd.
Specs
Shape / Form Round Bar or Rod Stock; Bar Stock
Width / OD 0.1250 inch (3.17 mm)
Length 12.99 inch (330 mm)
View Details
Metal Bars & Metal Rods - 682674 - RS Components, Ltd.
Specs
Type Copper
Shape / Form Round Bar or Rod Stock; Bar Stock
Specifications Cz121/cw614n
View Details