RS Components, Ltd. Metal Sheets 783231

Description
ALU SHEET 2014 500MM X 300MM X 63.5MM
Request a Quote
Description
ALU SHEET 2014 500MM X 300MM X 63.5MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Sheets - 783231 - RS Components, Ltd.
Corby, Northants, United Kingdom
Metal Sheets
783231
Metal Sheets 783231
ALU SHEET 2014 500MM X 300MM X 63.5MM

ALU SHEET 2014 500MM X 300MM X 63.5MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Metal Shapes and Stock
Product Number 783231
Product Name Metal Sheets
Thickness 2.5 inch (63.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Metal Sheets - 783472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum
Thickness 0.7500 inch (19.05 mm)
Width / OD 19.69 inch (500 mm)
View Details
Metal Sheets - 783243 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum
Thickness 0.0787 inch (2 mm)
Width / OD 11.81 inch (300 mm)
View Details
Metal Sheets - 3656858 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thickness 0.0197 inch (0.5000 mm)
Width / OD 11.81 inch (300 mm)
Length 19.69 inch (500 mm)
View Details
Metal Sheets - 676882 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum
Thickness 0.1181 inch (3 mm)
Width / OD 48.03 inch (1220 mm)
View Details