RS Components, Ltd. Belt Pulleys 7784774

Description
RS PRO P22MXL025FB Timing Belt Pulley
Request a Quote
Description
RS PRO P22MXL025FB Timing Belt Pulley
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Corby, Northants, United Kingdom
Belt Pulleys
7784774
Belt Pulleys 7784774
RS PRO P22MXL025FB Timing Belt Pulley

RS PRO P22MXL025FB Timing Belt Pulley

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Pulleys (metric)
Product Number 7784774
Product Name Belt Pulleys
Pitch Type 2.032mm
Unlock Full Specs
to access all available technical data

Similar Products

Belt Pulleys - 2864525 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pitch Type 2.5mm
Material Aluminum; Aluminium
Teeth 18
View Details
Belt Pulleys - 1465416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pitch Type 3mm
Material Aluminum; Aluminium
Teeth 72
View Details
Belt Pulleys - 1465419 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pitch Type 8mm
Material Steel; Steel
Teeth 36
View Details
RS Components, Ltd.
Specs
Material Pur
Pulley Diameter 5 mm (0.1969 inch)
View Details