Lithium thionyl chloride cells suitable for low to medium current drain applications such as memory back up, clock support etc. This range of cells uses either 3 pin tagged connections for permanent PCB connection or axial leads for easy prototyping and mounting on various PCB connection spacings. All axial leads are 0.8mmà and nominally 45mm in length.
Operating temperature -55 °C â + 70 °C
Chemistry = Lithium Thionyl Chloride
Size = C
Nominal Voltage = 3.6V
Terminal Type = Lead
Capacity = 7700mAh
RS Components, Ltd. | |
---|---|
Product Category | Batteries |
Product Number | 7781119 |
Primary Batteries | Lithium / Thionyl Chloride |