B22D Lamp Holder. With Protection flange. White Porcelain casing. Nominal rating 2/250. Screw Terminals 0.5-2.5 square mm. Fixing holes for screws M3
Base = B22d
Mount Type = Screw
Material = Porcelain
Fixing Method = Snap-Fit
Number of Pins = 2
Length = 58 mm
Width = 43.5 (Dia.) mm
RS Components, Ltd. | |
---|---|
Product Category | Lampholders |
Product Number | 7777814 |
Lamp Base Holder Type | Lampholders |