Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
BATTERIES
RS COMPONENTS, LTD.
7770393 -- RECHARGEABLE BATTERY PACKS
RS Components, Ltd.
Rechargeable Battery Packs
7770393
Description
NiMH Cs x 20 3200mAh 24V Pack
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
NiMH Cs x 20 3200mAh 24V Pack
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Rechargeable Battery Packs
7770393
Rechargeable Battery Packs
7770393
NiMH Cs x 20 3200mAh 24V Pack
NiMH Cs x 20 3200mAh 24V Pack
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Batteries
Product Number
7770393
Product Name
Rechargeable Battery Packs
Secondary Batteries
Nickel-metal Hydride
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
AA Rechargeable Batteries
1834280
Specs
Secondary Batteries
Nickel-metal Hydride
Standard Cylindrical Battery Sizes
AA
Specialty Cells
Aa
View Details
RS Components, Ltd.
Rechargeable Battery Packs
1449411
Specs
Secondary Batteries
Lithium-ion
Specialty Cells
Battery Packs and Assemblies; 37 x 69 x 38 mm
Capacity
5.2 ampere-hr
View Details
RS Components, Ltd.
Button Batteries
325764
Specs
Specialty Cells
Coin Cell or Button Cell
Voltage
3 volts
Capacity
0.0360 ampere-hr
View Details
RS Components, Ltd.
Rechargeable Battery Packs
1253436
Specs
Secondary Batteries
Nickel-cadmium
Specialty Cells
Battery Packs and Assemblies; Cs
Capacity
1.7 ampere-hr
View Details