Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
BATTERIES
RS COMPONENTS, LTD.
7760869 -- RECHARGEABLE BATTERY PACKS
RS Components, Ltd.
Rechargeable Battery Packs
7760869
Description
Li-Ion Battery Pack 4S1P 14.8V 2250mAh
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Li-Ion Battery Pack 4S1P 14.8V 2250mAh
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Rechargeable Battery Packs
7760869
Rechargeable Battery Packs
7760869
Li-Ion Battery Pack 4S1P 14.8V 2250mAh
Li-Ion Battery Pack 4S1P 14.8V 2250mAh
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Batteries
Product Number
7760869
Product Name
Rechargeable Battery Packs
Secondary Batteries
Lithium-ion
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Speciality Size Batteries
152270
Specs
Primary Batteries
Lithium / Thionyl Chloride
Voltage
3.6 volts
Capacity
8.5 ampere-hr
View Details
RS Components, Ltd.
Button Rechargeable Batteries
407861
Specs
Secondary Batteries
Lithium-vanadium
Specialty Cells
Coin Cell or Button Cell; Vl1220
Capacity
0.0070 ampere-hr
View Details
RS Components, Ltd.
Rechargeable Battery Packs
1839272
Specs
Secondary Batteries
Lithium-ion
Specialty Cells
Battery Packs and Assemblies; 70 x 56.5 x 37 mm
Capacity
5.2 ampere-hr
View Details
RS Components, Ltd.
Speciality Size Rechargeable Batteries
2466427
Specs
Secondary Batteries
Nickel-cadmium
Voltage
12 volts
Capacity
1.3 ampere-hr
View Details