- Trained on our vast library of engineering resources.

RS Components, Ltd. 7743723

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7743723 - RS Components, Ltd.
Corby, Northants, United Kingdom
A 19in. wall mountable enclosure made from high grade materials and designed to accommodate any standard 19in. equipment. The cabinet has two cable entry points on the top and bottom of the enclosure, plastic snap in panels cover these slots and can be conveniently removed. For additional security, the panels of this 19in. enclosure can be replaced by a metal plate secured from the inside of the cabinet. The large opening in the cabinet usually used for fan trays or filler panels can be used for cable entry. The fully adjustable vertical mounting rails of this wall mount enclosure allow for precise configuration of the equipment. The wall cabinet will support loads up to 50kg (load will vary depending on wall construction). Additional depth can be obtained by installation of our extension kits. Reversible doors permit left or right hand installation. Cable openings are provided on the top and bottom panels, plastic snap in panels cover these slots and can be easily removed. Ventilation slots on the side panels and an opening on the top of the enclosure for ventilation. Mounts directly to the wall via four removable brackets, there is a single 19in. mounting rail built in to the front frame. Lockable doors and internally secured panels Type = Ventilation Grill Ventilated = Yes Colour = Grey Material = Steel Dimensions = 320 x 177mm Length = 320mm Width = 177mm

A 19in. wall mountable enclosure made from high grade materials and designed to accommodate any standard 19in. equipment. The cabinet has two cable entry points on the top and bottom of the enclosure, plastic snap in panels cover these slots and can be conveniently removed. For additional security, the panels of this 19in. enclosure can be replaced by a metal plate secured from the inside of the cabinet. The large opening in the cabinet usually used for fan trays or filler panels can be used for cable entry. The fully adjustable vertical mounting rails of this wall mount enclosure allow for precise configuration of the equipment.
The wall cabinet will support loads up to 50kg (load will vary depending on wall construction). Additional depth can be obtained by installation of our extension kits. Reversible doors permit left or right hand installation. Cable openings are provided on the top and bottom panels, plastic snap in panels cover these slots and can be easily removed. Ventilation slots on the side panels and an opening on the top of the enclosure for ventilation. Mounts directly to the wall via four removable brackets, there is a single 19in. mounting rail built in to the front frame. Lockable doors and internally secured panels
Type = Ventilation Grill
Ventilated = Yes
Colour = Grey
Material = Steel
Dimensions = 320 x 177mm
Length = 320mm
Width = 177mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Shelving and Racking
Product Number 7743723
Type Racking
Unlock Full Specs
to access all available technical data

Similar Products

 - 179112 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Width 16.8 inch (427 mm)
Material Steel
View Details
 - 506126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Length 20.47 inch (520 mm)
Width 10.71 inch (272 mm)
View Details
 - 4393205 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Length 19 inch (483 mm)
Width 3.47 inch (88.1 mm)
View Details
 - 519425 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Shelving
Capacity 2646 lbs (1200 kg)
Depth 19.69 inch (500 mm)
View Details