The Oslon Square 4+ PowerStar series of LED arrays, from Intelligent LED Solutions, feature 4 Oslon SSL Square ThinGan (UX:3) LEDs. Utilising Osramâs latest power chip technology, they remain cool at drive currents of up to 1000mA, additionally a low thermal resistance of 7 K/W ensures cool running and a highly efficient product. Oslon Square 4+ PowerStars are compact, powerful LED light sources built on aluminium substrates for optimal thermal management. Pre-wired with 200mm wires for ease of use, Oslon Square 4+ PowerStar LED arrays are suitable for a wide range of applications including: general lighting, decorative lighting, task lighting, spot lighting, downlighters, retail lighting and entertainment lighting.
Oslon Square 4+ PowerStars contain 4 Oslon SSL Square LEDs with integral 120° silicone resin lenses. Up to 100,000 hour lifetime to 70% of original brightness. Current range 100 to 1,000mA. Mounting holes for M3 screws allow easy installation. PowerStar size (L x W x H): 20mm x 20mm x 3.85mm. Pre-wired with 200mm connecting wires. PowerStars can be linked together to produce longer chains. See datasheet for suitable heat sinks, power supplies and secondary lenses and reflectors
Number of LEDs = 4
LED Colours = White
Colour Temperature = 4000K
Typical Luminous Flux = 1000 lm
Constant Voltage or Constant Current = Constant Current
Series = OSLON Square 4+ PowerStar
RS Components, Ltd. | |
---|---|
Product Category | Light Emitting Diodes (LED) |
Product Number | 7734876 |
LED Type | White; White |