RS Components, Ltd. Plastic Shims 770787

Description
RS PRO KXPZP770787 Plastic Shim
Request a Quote
Description
RS PRO KXPZP770787 Plastic Shim
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plastic Shims - 770787 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plastic Shims
770787
Plastic Shims 770787
RS PRO KXPZP770787 Plastic Shim

RS PRO KXPZP770787 Plastic Shim

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Shims and Shim Stock
Product Number 770787
Product Name Plastic Shims
Type Shim / Shim Kit
Unlock Full Specs
to access all available technical data

Similar Products

Brass Shims - 518712 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Shim / Shim Kit
Width 5.91 inch (150 mm)
Thickness 0.0118 inches (0.3000 mm)
View Details
Shim Kits - 518867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Shim / Shim Kit
Material Steel; Steel
Width 5.91 inch (150 mm)
View Details
Shim Kits - 770816 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Shim / Shim Kit
Material Plastic; Plastic
Width 12.01 inch (305 mm)
View Details
Plastic Shims - 519030 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Shim / Shim Kit
Material Plastic; Vinyl
Width 5 inch (127 mm)
View Details