RS Components, Ltd.
Metal Sheets
7702977
Description
RS PRO 17177 Metal Sheet
Request a Quote
Email Supplier
Description
RS PRO 17177 Metal Sheet
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Metal Shapes and Stock |
|
Product Number
|
7702977 |
|
Product Name
|
Metal Sheets |
|
Thickness
|
0.0394 inch (1 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Shape / Form
Round Bar or Rod Stock; Bar Stock
Width / OD
0.7874 inch (20 mm)
Length
39.37 inch (1000 mm)
View Details
Shape / Form
Bar Stock
Specifications
304s15
Width / OD
0.6299 inch (16 mm)
View Details
Thickness
0.0276 inch (0.7000 mm)
Width / OD
19.69 inch (500 mm)
Length
19.69 inch (500 mm)
View Details
Type
Aluminum
Shape / Form
Round Bar or Rod Stock; Bar Stock
Width / OD
0.2500 inch (6.35 mm)
View Details