RS Components, Ltd.
Metal Sheets
7702964
Description
RS PRO 17175 Metal Sheet
Request a Quote
Email Supplier
Description
RS PRO 17175 Metal Sheet
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Metal Shapes and Stock |
|
Product Number
|
7702964 |
|
Product Name
|
Metal Sheets |
|
Thickness
|
0.0394 inch (1 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Thickness
0.0197 inch (0.5000 mm)
Width / OD
11.81 inch (300 mm)
Length
19.69 inch (500 mm)
View Details
Shape / Form
Bar Stock
Specifications
316
Width / OD
0.7087 inch (18 mm)
View Details
Shape / Form
Round Bar or Rod Stock; Bar Stock
Specifications
316s31
Width / OD
0.9843 inch (25 mm)
View Details