Safety eyeshield with a lightweight bronze nylon frame and sports temples. Clear polycarbonate lens has anti-scratch and anti-fog properties.
Super lightweight model (only 21g) which offers continual comfort, even if worn for long periods of time. Sports shaped temples for maximum comfort. Tipgrip side arms to ensure they do not slip. Panoramic field of vision. Integral side shield. Provide 100% UVA and UVB protection
Lens Colour = Clear
Style Type = Spectacles
UV Protection = Yes
Scratch Resistant = Yes
Anti-Mist Coating = Yes
EN166 Eye Protection = F, K, N, T
Series = Contour
Frame Material = PC
Lens Material = Polycarbonate (PC)
Vented = Yes
RS Components, Ltd. | |
---|---|
Product Category | Eyewear |
Product Number | 7688736 |
Type | Glasses |