RS Components, Ltd. Extension Leads & Cable Reels 7685336

Description
Premium-Line 8way, 3m cable 13A, grey
Request a Quote
Description
Premium-Line 8way, 3m cable 13A, grey
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Extension Leads & Cable Reels - 7685336 - RS Components, Ltd.
Corby, Northants, United Kingdom
Extension Leads & Cable Reels
7685336
Extension Leads & Cable Reels 7685336
Premium-Line 8way, 3m cable 13A, grey

Premium-Line 8way, 3m cable 13A, grey

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Power Strips
Product Number 7685336
Product Name Extension Leads & Cable Reels
Voltage 230V; 230 V
Unlock Full Specs
to access all available technical data

Similar Products

Extension Leads & Cable Reels - 3744422 - RS Components, Ltd.
Specs
Voltage 230V; 250 V ac
Number of Outlets 5
Outlets Type F - German Schuko
View Details
Extension Leads & Cable Reels - 6963623 - RS Components, Ltd.
Specs
Voltage 240V
Number of Outlets 6
Outlets Type G - British
View Details
Extension Leads & Cable Reels - 2963650 - RS Components, Ltd.
Specs
Number of Outlets 2
Outlets Type G - British
View Details
Extension Leads & Cable Reels - 7685403 - RS Components, Ltd.
Specs
Voltage 230V; 230 V
Number of Outlets 10
Outlets Type F - German Schuko
View Details