RS Components, Ltd. AV Adapters 7684204

Description
HDMI M-F COUPLER BLUE LED
Request a Quote
Description
HDMI M-F COUPLER BLUE LED
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
AV Adapters - 7684204 - RS Components, Ltd.
Corby, Northants, United Kingdom
AV Adapters
7684204
AV Adapters 7684204
HDMI M-F COUPLER BLUE LED

HDMI M-F COUPLER BLUE LED

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 7684204
Product Name AV Adapters
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

HDMI Cables - 1212780 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Cable Length 6.56 ft (20 dm)
Connector Type Hdmi
View Details
HDMI Cables - 277328 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 4.92 ft (15 dm)
Standards / Certifications RoHS
View Details
HDMI Cables - 1861655 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Video
Cable Length 6.56 ft (20 dm)
Connector Type Hdmi
View Details
Audio Cable - 1116156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
View Details