DEHN data signal surge arresters for industrial process control circuits, the protection of the low voltage power supply and the I/O of PLC applications using sensors and transducers.
Suppressor Type = Lightning Arrester
Maximum Voltage Rating = 180 V dc
Mounting Type = Plug In
Maximum Surge Current = 20kA
Series = DBX
Length = 93mm
Depth = 55mm
Height = 93mm
Dimensions = 93 x 55 x 93mm
Minimum Operating Temperature = -25°C
RS Components, Ltd. | |
---|---|
Product Category | Surge Suppressors |
Product Number | 7681858 |
Device Type | Lightning Arrestor; Lightning Arrester |