The InnoLite mSATAD150Q industrial series is a SSD (Solid State Drive) that is designed as the standard Mini PCIe form factor with SATA interface and supports SATA II standard. InnoLite mSATAD150Q industrial series replaces the traditional hard disk and makes personal computer in any field smaller and easier.
SATA II Interface. 0.76W maximum power consumption. Dimensions: 50.8 x 29.9 x 3.5mm. MTBF 3,000,000 hours. Operating temperature : -40°C to +85°C.
Model = InnoLite
Internal/External = Internal
Form Factor = mSATA
Interface = SATA
Capacity = 4 GB
Nand Type = MLC
Dimensions = 50.8 x 29.85 x 3.5mm
Length = 50.8mm
Width = 29.85mm
Height = 3.5mm
RS Components, Ltd. | |
---|---|
Product Category | Hard Drives |
Product Number | 7660195 |
Device Type | Hard Drive; Solid State Drive |
Interface | SATA |
Mounting Options | Integrally Mounted |
Capacity | 4 GB |