tesa® 51960 is a double-sided carpet laying tape and consists of a PP-film with acrylate adhesive.
Double-sided carpet laying tape fpr professional users. Resistant to ageing and plasticizers. Removable from many surfaces. No discoloration of PVC- / CV-floorings
Backing Material = PVC
Width = 50mm
Length = 50m
Thickness = 0.25mm
Colour = White
Adhesive Material = Modified Acrylic
Adhesion Strength = 4.7 N/cm
Tensile Strength = 30N/cm
Model Number = Tesa 51960
Maximum Operating Temperature = +70°C
RS Components, Ltd. | |
---|---|
Product Category | Double Sided and Transfer Tapes |
Product Number | 7639028 |
Type | Double- Sided |
Backing Material | Plastic / Polymer |
Adhesive | Acrylic |
Width | 1.97 inches (50 mm) |