Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
TUBING
RS COMPONENTS, LTD.
7613331 -- TUBING AND PROFILE STRUTS
RS Components, Ltd.
Tubing and Profile Struts
7613331
Description
Profile 8 40x40 2N180 light 2m
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Profile 8 40x40 2N180 light 2m
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Tubing and Profile Struts
7613331
Tubing and Profile Struts
7613331
Profile 8 40x40 2N180 light 2m
Profile 8 40x40 2N180 light 2m
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Tubing
Product Number
7613331
Product Name
Tubing and Profile Struts
Type
Metal
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Tubing and Profile Struts
8508482
Specs
Type
Metal
Material
Aluminum; Aluminium
View Details
RS Components, Ltd.
Tubing and Profile Struts
4478716
Specs
Material
Malleable Iron
Shape
Round
Outside Diameter
1.902 inch (48.3 mm)
View Details
RS Components, Ltd.
Metal Tubes
9186374
Specs
Type
Metal
Shape
Round
Wall Thickness
0.039 inch (1.0 mm)
View Details
RS Components, Ltd.
Tubing and Profile Struts
7613325
Specs
Type
Metal
Material
Aluminum; Aluminium
View Details