RS Components, Ltd. 7587002

Description
A range of high specification wall boxes with a brushed finish made from either AISI 304 or 316 stainless steel. These rugged, multi-purpose enclosures have a new double lip edge to ensure higher strength and ease of installation for the panel builder / end user. Unique double door seal design. Dust & water protection to IP66 but can be pressure washed at 100 bar and at a temperature of 80 ºC. Welded external wall brackets maintain IP specification. Double lip edges. Available in two grades of brushed finish stainless steel (AISI 304 & 316). Key lockable External Height = 400 mm External Width = 300 mm External Depth = 200mm External Dimensions = 400 x 300 x 200mm Body Material = 304 Stainless Steel Transparent Door = No IP Rating = IP69K Chassis Plate = No Door Lock Type = Key Gland Plate = No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7587002 - RS Components, Ltd.
Corby, Northants, United Kingdom
A range of high specification wall boxes with a brushed finish made from either AISI 304 or 316 stainless steel. These rugged, multi-purpose enclosures have a new double lip edge to ensure higher strength and ease of installation for the panel builder / end user. Unique double door seal design. Dust & water protection to IP66 but can be pressure washed at 100 bar and at a temperature of 80 ºC. Welded external wall brackets maintain IP specification. Double lip edges. Available in two grades of brushed finish stainless steel (AISI 304 & 316). Key lockable External Height = 400 mm External Width = 300 mm External Depth = 200mm External Dimensions = 400 x 300 x 200mm Body Material = 304 Stainless Steel Transparent Door = No IP Rating = IP69K Chassis Plate = No Door Lock Type = Key Gland Plate = No

A range of high specification wall boxes with a brushed finish made from either AISI 304 or 316 stainless steel. These rugged, multi-purpose enclosures have a new double lip edge to ensure higher strength and ease of installation for the panel builder / end user.
Unique double door seal design. Dust & water protection to IP66 but can be pressure washed at 100 bar and at a temperature of 80 ºC. Welded external wall brackets maintain IP specification. Double lip edges. Available in two grades of brushed finish stainless steel (AISI 304 & 316). Key lockable
External Height = 400 mm
External Width = 300 mm
External Depth = 200mm
External Dimensions = 400 x 300 x 200mm
Body Material = 304 Stainless Steel
Transparent Door = No
IP Rating = IP69K
Chassis Plate = No
Door Lock Type = Key
Gland Plate = No

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 7587002
Type Junction Box
Length 15.75 inch (400 mm)
Width 11.81 inch (300 mm)
Depth 7.87 inch (200 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - 138111 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 3.23 inch (82 mm)
Width 3.15 inch (80 mm)
Depth 3.35 inch (85 mm)
View Details
 - 1034297 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Length 3.69 inch (93.74 mm)
Width 2.46 inch (62.6 mm)
View Details
 - 1051031 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material ABS
View Details
 - 1134546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Pushbutton Enclosures
Length 3.15 inch (80 mm)
Width 7.09 inch (180 mm)
View Details