Araldite Epoxy adhesives offer a strong, long lasting solvent-free solution to bond materials. The adhesive is a two part epoxy resin that when mixed, produces a strong bond to be applied to connect many different types of materials together. The epoxy adhesive offers an easy to apply application, is water resistant and fast setting.
. Key Features. â¢Cold sealed trap blister. â¢Creates a strong lasting bond and is water resistant. â¢Parts are repositionable for 4 minutes. â¢Solvent Free and fast setting
Package Type = Tube
Package Size = 32 g
Trade Name = Araldite
Cure Time = 8 h
RS Components, Ltd. | |
---|---|
Product Category | Industrial Adhesives |
Product Number | 7560118 |
Chemical System | Epoxy |