RS Components, Ltd. Plastic Sheets 752644

Description
RS PRO 752644 Plastic Sheet
Request a Quote
Description
RS PRO 752644 Plastic Sheet
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plastic Sheets - 752644 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plastic Sheets
752644
Plastic Sheets 752644
RS PRO 752644 Plastic Sheet

RS PRO 752644 Plastic Sheet

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 752644
Product Name Plastic Sheets
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Sheets - 824503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pmma
Thickness 0.0984 inch (2.5 mm)
View Details
Plastic Sheets - 129820 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Peek
Thickness 0.3937 inch (10 mm)
View Details
Plastic Sheets - 771500 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Srbf
Thickness 0.6299 inch (16 mm)
View Details
Rubber Sheets - 5063040 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Natural
Thickness 0.3937 inch (10 mm)
View Details