RS Components, Ltd. DC Motors 7521986

Description
RS PRO 942D7211 DC Motor
Request a Quote
Description
RS PRO 942D7211 DC Motor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DC Motors - 7521986 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC Motors
7521986
DC Motors 7521986
RS PRO 942D7211 DC Motor

RS PRO 942D7211 DC Motor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category DC Motors
Product Number 7521986
Product Name DC Motors
Continuous Torque 0.1 In-lbs (0.1544 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

DC Motors - 5366030 - RS Components, Ltd.
RS Components, Ltd.
Specs
Commutation Brushless
Continuous Torque 6.6 In-lbs (7.65 kg-cm)
Units Metric
View Details
DC Motors - 2883626 - RS Components, Ltd.
RS Components, Ltd.
Specs
Continuous Current 0.5800 amps
Continuous Torque 0.0 In-lbs (0.0102 kg-cm)
Gearbox Ratio 198 : 1
View Details
DC Motors - 9013311 - RS Components, Ltd.
RS Components, Ltd.
Specs
Commutation Brush
Output Power 0.0054 HP
Gear Type Spur; Spur
View Details
DC Motors - 1440538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Commutation Brush
Gear Type Spur; Spur
Gearbox Ratio 200 : 1
View Details