RS Components, Ltd. Belt Pulleys 745747

Description
RS PRO 27T5/60.0 Timing Belt Pulley
Request a Quote
Description
RS PRO 27T5/60.0 Timing Belt Pulley
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Belt Pulleys - 745747 - RS Components, Ltd.
Corby, Northants, United Kingdom
Belt Pulleys
745747
Belt Pulleys 745747
RS PRO 27T5/60.0 Timing Belt Pulley

RS PRO 27T5/60.0 Timing Belt Pulley

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Pulleys (metric)
Product Number 745747
Product Name Belt Pulleys
Pitch Type 5mm
Material Aluminum; Aluminium
Aluminium
Teeth 60
Belt Width 16 mm (0.6299 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Belt Pulleys - 184404 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Cast iron, steel
Cast iron, steel
Pulley Diameter 130 mm (5.14 inch)
View Details
Belt Pulleys - 1465414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pitch Type 3mm
Material Aluminum; Aluminium
Teeth 44
View Details
Belt Pulleys - 184117 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Cast iron, steel
Cast iron, steel
Pulley Diameter 124 mm (4.86 inch)
View Details
RS Components, Ltd.
Specs
Pitch Type 2.032mm
Material Glass filled pc
Teeth 60
View Details