RS Components, Ltd. Belt Pulleys 745725

Description
Timing pulley,40 teeth 16mm W 5mm pitch
Request a Quote
Description
Timing pulley,40 teeth 16mm W 5mm pitch
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Belt Pulleys - 745725 - RS Components, Ltd.
Corby, Northants, United Kingdom
Belt Pulleys
745725
Belt Pulleys 745725
Timing pulley,40 teeth 16mm W 5mm pitch

Timing pulley,40 teeth 16mm W 5mm pitch

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Pulleys (metric)
Product Number 745725
Product Name Belt Pulleys
Pitch Type 5mm
Material Aluminum; Aluminium
Aluminium
Teeth 40
Belt Width 16 mm (0.6299 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Belt Pulleys - 184268 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Cast iron, steel
Cast iron, steel
Pulley Diameter 85.5 mm (3.37 inch)
View Details
Belt Pulleys - 184791 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pitch Type 5mm
Material Aluminum; Aluminium
Teeth 60
View Details
Belt Pulleys - 183849 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Cast iron, steel
Cast iron, steel
Pulley Diameter 144 mm (5.67 inch)
View Details
Belt Pulleys - 182616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pitch Type 5mm
Material Steel; Steel
Teeth 24
View Details