Aluminium construction air die grinder set for use on buffing, polishing and grinding. Includes various different 6mm and 3mm shank grinding accessories in a plastic case. The tool comes fitted with a 6mm collet as standard and the set comes with an interchangable 3mm collet in the case.
Air Inlet thread 1/4in. Rear exhaust through handle. High velocity, low vibration (5.4m/s²). Average air consumption 3cfm / 85 l/min. Safety throttle lever. Positive throttle action. Min Hose Size 10mm. Sound level 93dBA
Type = Die Grinder
Air Powered = Yes
Speed = 22000rpm
Collet Size = 6mm
Length = 175mm
Model Number = APT702SET
RS Components, Ltd. | |
---|---|
Product Category | Grinders and Grinding Machines |
Product Number | 7398391 |
Type | Grinder; DieGrinder |