Telegartner coax PCB cable terminator connectors are used for direct soldering of coax cables onto printed circuit boards and as a connection point for cable mounted RF connectors.
Interface Type = Cable
Gender = Female, Male
Body Orientation = Straight
Mounting Type = PCB Mount
Operating Frequency = 0 - 4GHz
Contact Material = Brass
Contact Plating = Gold
| RS Components, Ltd. | |
|---|---|
| Product Category | RF Terminations |
| Product Number | 7387515 |
| Connector Type | Cable |