Diodes operational amplifier range provides Industry standard parts for general purpose applications.
Mounting Type = Surface Mount
Package Type = SOP
Power Supply Type = Dual, Single
Number of Channels per Chip = 2
Pin Count = 8
Typical Single Supply Voltage = 3 - 32 V
Typical Gain Bandwidth Product = 1MHz
Output Type = Push-Pull
Typical Dual Supply Voltage = ±1.5 - ±16V
Maximum Operating Temperature = +70 °C
RS Components, Ltd. | |
---|---|
Product Category | Operational Amplifiers |
Product Number | 7385308 |
Supply Voltage (VS) | 3 to 32 volts |