Diode Switch. 2xComAnod 150mA 75V SOT323
| RS Components, Ltd. | |
|---|---|
| Product Category | Diode Arrays |
| Product Number | 7384881 |
| Product Name | Schottky Diodes & Rectifiers |
| Arrangement | Common Anode |
| Diode Type | General Purpose; Schottky |
| Diode Applications | Rectifier |
| RoHS Compliant | RoHS |