RS Components, Ltd. Fan Filters 7374064

Description
RS PRO GRM80-30 Fan Filter
Request a Quote
Description
RS PRO GRM80-30 Fan Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fan Filters - 7374064 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fan Filters
7374064
Fan Filters 7374064
RS PRO GRM80-30 Fan Filter

RS PRO GRM80-30 Fan Filter

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Air Filters (industrial)
Product Number 7374064
Product Name Fan Filters
Construction Fan Filters; Fan mounted filter
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Filters - 299284 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Pneumatic Filters
Airflow 12.36 SCFM (21.01 m³/hr)
View Details
HVAC Air Filters - 2560608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Panel Air Filters; Pleated Panel
Airflow 1630 SCFM (2771 m³/hr)
Height 24.49 inch (622 mm)
View Details
HVAC Air Filters - 7302766 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Pleated panel
Media Type Cotton, pet
Airflow 2000 SCFM (3400 m³/hr)
View Details
Fan Filters - 334976 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Fan Filters; Filter Media; Mat
Media Type Fibre
Length 3.39 inch (86 mm)
View Details