HARDAL Supra (HDS) endmills offer a new high performance alternative to conventional HSS and carbide endmills. This high speed alloy with a hardness of up to 70HRc guarantees an extremely stable cutting edge. The TiALN Black Panther coating gives the necessary resistance to heat and oxidation. This combination allows the HDS endmill to show excellent results even when run dry.
High tensile strength. Very good wear resistance. Suitable for dry cutting. Extreme oxidation resistance. Black Panther coating DN 630+
Cutter Diameter = 6mm
Cut Length = 13mm
Number of Flutes = 4
Material = Hardal SUPRA (HDS)
Overall Length = 57 mm
Shank Type = Weldon
Shank Diameter = 6 mm
RS Components, Ltd. | |
---|---|
Product Category | Milling Cutters |
Product Number | 7369508 |
Cutter Type | Endmill |
Cutter | 0.236 inch (6.0 mm) |
Shank | 0.236 inch (6.0 mm) |