L-shaped, long arm
Number of Pieces = 1
Shape = L
Short or Long Arm = Long
Set Contents = 5 mm
Material = Chrome Vanadium Steel
Finish = Blackened
RS Components, Ltd. | |
---|---|
Product Category | Machine Keys and Keystock |
Product Number | 734927 |
Type | Hex Keys & Sets |