RS Components, Ltd.
Metal Bars & Metal Rods
734250
Description
RS PRO SMC0311 Metal Bar
Request a Quote
Email Supplier
Description
RS PRO SMC0311 Metal Bar
Request a Quote
Email Supplier
Suppliers
Metal Bars & Metal Rods
734250
Supplier's Site
Technical Specifications
|
Product Category
|
Metal Shapes and Stock |
|
Product Number
|
734250 |
|
Product Name
|
Metal Bars & Metal Rods |
|
Width / OD
|
0.7874 inch (20 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Thickness
0.1969 inch (5 mm)
Width / OD
11.81 inch (300 mm)
Length
19.69 inch (500 mm)
View Details
Thickness
0.0217 inch (0.5500 mm)
Width / OD
19.69 inch (500 mm)
Length
39.37 inch (1000 mm)
View Details
Type
Aluminum
Shape / Form
Bar Stock
Specifications
6082-t6
View Details
Shape / Form
Bar Stock
Specifications
316
Width / OD
1.18 inch (30 mm)
View Details