RS Components, Ltd.
Metal Bars & Metal Rods
734248
Description
RS PRO SMC0308 Metal Bar
Request a Quote
Email Supplier
Description
RS PRO SMC0308 Metal Bar
Request a Quote
Email Supplier
Suppliers
Metal Bars & Metal Rods
734248
Supplier's Site
Technical Specifications
|
Product Category
|
Metal Shapes and Stock |
|
Product Number
|
734248 |
|
Product Name
|
Metal Bars & Metal Rods |
|
Width / OD
|
0.6299 inch (16 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Shape / Form
Round Bar or Rod Stock; Bar Stock
Width / OD
1.25 inch (31.75 mm)
Length
13 inch (330 mm)
View Details
Shape / Form
Round Bar or Rod Stock; Bar Stock
Width / OD
0.2362 inch (6 mm)
Length
39.37 inch (1000 mm)
View Details
Width / OD
1 inch (25.4 mm)
Length
24 inch (610 mm)
UTS
52938 psi (365000 KPa)
View Details
Shape / Form
Bar Stock
Specifications
316
Width / OD
0.7087 inch (18 mm)
View Details