RS Components, Ltd.
Metal Bars & Metal Rods
734245
Description
RS PRO SMC0296 Metal Bar
Request a Quote
Email Supplier
Description
RS PRO SMC0296 Metal Bar
Request a Quote
Email Supplier
Suppliers
Metal Bars & Metal Rods
734245
Supplier's Site
Technical Specifications
|
Product Category
|
Metal Shapes and Stock |
|
Product Number
|
734245 |
|
Product Name
|
Metal Bars & Metal Rods |
|
Width / OD
|
1.18 inch (30 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Thickness
0.0217 inch (0.5500 mm)
Width / OD
19.69 inch (500 mm)
Length
19.69 inch (500 mm)
View Details
Shape / Form
Round Bar or Rod Stock; Bar Stock
Specifications
316s31
Width / OD
0.9843 inch (25 mm)
View Details
Thickness
0.0276 inch (0.7000 mm)
Width / OD
19.69 inch (500 mm)
Length
39.37 inch (1000 mm)
View Details
Type
Aluminum
Thickness
0.1181 inch (3 mm)
Width / OD
47.24 inch (1200 mm)
View Details