RS Components, Ltd.
Metal Bars & Metal Rods
734241
Description
RS PRO SMC0293 Metal Bar
Request a Quote
Email Supplier
Description
RS PRO SMC0293 Metal Bar
Request a Quote
Email Supplier
Suppliers
Metal Bars & Metal Rods
734241
Supplier's Site
Technical Specifications
|
Product Category
|
Metal Shapes and Stock |
|
Product Number
|
734241 |
|
Product Name
|
Metal Bars & Metal Rods |
|
Width / OD
|
0.7874 inch (20 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Aluminum
Shape / Form
Bar Stock
Specifications
6082-t6
View Details
Thickness
3 inch (76.2 mm)
Width / OD
11.81 inch (300 mm)
Length
19.69 inch (500 mm)
View Details
Shape / Form
Round Bar or Rod Stock; Bar Stock
Width / OD
2.5 inch (63.5 mm)
Length
13 inch (330 mm)
View Details
Type
Copper
Shape / Form
Round Bar or Rod Stock; Bar Stock
Width / OD
0.1181 inch (3 mm)
View Details