RS Components, Ltd.
Metal Bars & Metal Rods
734239
Description
RS PRO SMC0291 Metal Bar
Request a Quote
Email Supplier
Description
RS PRO SMC0291 Metal Bar
Request a Quote
Email Supplier
Suppliers
Metal Bars & Metal Rods
734239
Supplier's Site
Technical Specifications
|
Product Category
|
Metal Shapes and Stock |
|
Product Number
|
734239 |
|
Product Name
|
Metal Bars & Metal Rods |
|
Width / OD
|
0.5000 inch (12.7 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Thickness
0.0197 inch (0.5000 mm)
Width / OD
11.81 inch (300 mm)
Length
19.69 inch (500 mm)
View Details
Shape / Form
Round Bar or Rod Stock; Bar Stock
Width / OD
0.1181 inch (3 mm)
Length
12.99 inch (330 mm)
View Details
Shape / Form
Round Bar or Rod Stock; Bar Stock
Specifications
303s31
Width / OD
0.5512 inch (14 mm)
View Details
Type
Aluminum
Shape / Form
Bar Stock
Specifications
6082-t6
View Details