RS Components, Ltd. Rubber Sheets 7336719

Description
RS PRO 3032303 Rubber Sponge Sheet
Request a Quote
Description
RS PRO 3032303 Rubber Sponge Sheet
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rubber Sheets - 7336719 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rubber Sheets
7336719
Rubber Sheets 7336719
RS PRO 3032303 Rubber Sponge Sheet

RS PRO 3032303 Rubber Sponge Sheet

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 7336719
Product Name Rubber Sheets
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Sheets - 2820755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pa
Thickness 0.6299 inch (16 mm)
View Details
Plastic Rods - 4386465 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Polycarbonate; Polycarbonate
Width / O.D. 1.57 inch (40 mm)
View Details
Plastic Sheets - 2586613 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pc
Thickness 0.0787 inch (2 mm)
View Details
Rubber Sheets - 205523 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Fluorelastomer
Thickness 0.0787 inch (2 mm)
View Details