RS Components, Ltd. 7335619

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7335619 - RS Components, Ltd.
Corby, Northants, United Kingdom
Connection via hand or tool under maximum working pressure. Withstands high static pressures. Maximum flow rate maintained should light unscrewing of the sleeve occur. Large operating temperature range -25 → +100 °C. Nitrile seal material. Carbon steel body construction Series = RS Compatible With = ISO-DIS 16028 Type = Union Coupling Gender = Female Locking Style = Screw Lock Thread = Rp 1/2 Female Material = Carbon Steel Finish = Yellow Passivated, Zinc Plated Seal Material = Nitrile Rubber Thread Size = 1/2in

Connection via hand or tool under maximum working pressure. Withstands high static pressures. Maximum flow rate maintained should light unscrewing of the sleeve occur. Large operating temperature range -25 → +100 °C. Nitrile seal material. Carbon steel body construction
Series = RS
Compatible With = ISO-DIS 16028
Type = Union
Coupling Gender = Female
Locking Style = Screw Lock
Thread = Rp 1/2 Female
Material = Carbon Steel
Finish = Yellow Passivated, Zinc Plated
Seal Material = Nitrile Rubber
Thread Size = 1/2in

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Tube Fittings
Product Number 7335619
Fitting Type Union Fitting; Quick Coupler; Hydraulic Fitting
Unlock Full Specs
to access all available technical data

Similar Products

 - 1216141 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Elbow Fitting; Adapter Fitting
Connection Type Push-to-Connect
English Size 0.250 inch (6.35 mm)
View Details
 - 498735 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Quick Coupler
Connection Type Barbed or Ribbed End
Material Steel
View Details
 - 6671973 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Quick Coupler
Material Steel
English Size 0.375 inch (9.52 mm)
View Details
 - 6671796 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Quick Coupler
Material Brass/Bronze
Metric Size 5.00 mm (0.1969 inch)
View Details