RS Components, Ltd. Plain Channels 7321691

Description
Galvanised slotted channel,21x41mm, 3m
Request a Quote
Description
Galvanised slotted channel,21x41mm, 3m
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plain Channels - 7321691 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plain Channels
7321691
Plain Channels 7321691
Galvanised slotted channel,21x41mm, 3m

Galvanised slotted channel,21x41mm, 3m

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Metal Shapes and Stock
Product Number 7321691
Product Name Plain Channels
Length 118 inch (3000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Metal Bars & Metal Rods - 1368740 - RS Components, Ltd.
Specs
Type Aluminum
Shape / Form Bar Stock
Specifications 6082-t6
View Details
Metal Sheets - 676884 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thickness 0.1181 inch (3 mm)
Width / OD 47.24 inch (1200 mm)
Length 47.24 inch (1200 mm)
View Details
Metal Sheets - 817375 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thickness 0.0276 inch (0.7000 mm)
Width / OD 19.69 inch (500 mm)
Length 19.69 inch (500 mm)
View Details
Metal Sheets - 7781706 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum
Thickness 0.1181 inch (3 mm)
Width / OD 23.62 inch (600 mm)
View Details