RS Components, Ltd. Plain Channels 7321688

Description
Galvanised slotted channel,41x41mm, 3m
Request a Quote
Description
Galvanised slotted channel,41x41mm, 3m
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plain Channels - 7321688 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plain Channels
7321688
Plain Channels 7321688
Galvanised slotted channel,41x41mm, 3m

Galvanised slotted channel,41x41mm, 3m

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Metal Shapes and Stock
Product Number 7321688
Product Name Plain Channels
Length 118 inch (3000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Metal Sheets - 680959 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Copper
Thickness 0.0138 inch (0.3500 mm)
Width / OD 11.81 inch (300 mm)
View Details
Metal Sheets - 2626143 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum
Thickness 0.0472 inch (1.2 mm)
Width / OD 19.69 inch (500 mm)
View Details
Metal Sheets - 7781661 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum
Thickness 0.2362 inch (6 mm)
Width / OD 23.62 inch (600 mm)
View Details
Metal Bars & Metal Rods - 7703573 - RS Components, Ltd.
Specs
Shape / Form Bar Stock
Specifications 316
Width / OD 0.1181 inch (3 mm)
View Details